Yageo USA Chip Resistor - Surface Mount AC0402FR-07665KL

Description
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5683CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5683CT-ND
Chip Resistor - Surface Mount YAG5683CT-ND
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5683DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5683DKR-ND
Chip Resistor - Surface Mount YAG5683DKR-ND
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5683TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5683TR-ND
Chip Resistor - Surface Mount YAG5683TR-ND
665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

665 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16W 665K ohm 1% - AC0402FR-07665KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 665K ohm 1%
AC0402FR-07665KL
Thick Film Resistors - SMD 1/16W 665K ohm 1% AC0402FR-07665KL
Thick Film Resistors - SMD 1/16W 665Kohm 1%

Thick Film Resistors - SMD 1/16W 665Kohm 1%

Supplier's Site
Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK0880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK0880
Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK0880
RES, 665K, 1%, 0.063W, THICK FILM, 0402; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 665K, 1%, 0.063W, THICK FILM, 0402; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK0879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK0879
Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK0879
RES, 665K, 1%, 0.063W, THICK FILM, 0402; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 665K, 1%, 0.063W, THICK FILM, 0402; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0402FR-07665KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-07665KL
Chip Resistor - Surface Mount AC0402FR-07665KL
RES SMD 665K OHM 1% 1/16W 0402

RES SMD 665K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0402FR-07665KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0402FR-07665KL
Resistors - Chip Resistor - Surface Mount AC0402FR-07665KL
RES SMD 665K OHM 1% 1/16W 0402

RES SMD 665K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG5683CT-ND AC0402FR-07665KL 59AK0880 AC0402FR-07665KL AC0402FR-07665KL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16W 665K ohm 1% Res, 665K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details