Yageo USA Automotive Grade Chip Resistors AC0402FR-0733K2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0402FR-0733K2L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0402FR-0733K2L
Automotive Grade Chip Resistors AC0402FR-0733K2L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG5290TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5290TR-ND
Chip Resistor - Surface Mount YAG5290TR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5290DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5290DKR-ND
Chip Resistor - Surface Mount YAG5290DKR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5290CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5290CT-ND
Chip Resistor - Surface Mount YAG5290CT-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16W 33.2K ohm 1% - AC0402FR-0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16W 33.2K ohm 1%
AC0402FR-0733K2L
Thick Film Resistors - SMD 1/16W 33.2K ohm 1% AC0402FR-0733K2L
Thick Film Resistors - SMD 1/16W 33.2Kohm 1%

Thick Film Resistors - SMD 1/16W 33.2Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373729-AC0402FR-0733K2L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373729-AC0402FR-0733K2L
Resistors - Chip Resistor - Surface Mount 1373729-AC0402FR-0733K2L
Win Source Part Number: 1373729-AC0402FR-073 3K2L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 33.2 kOhms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373729-AC0402FR-0733K2L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 33.2 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Automotive SMD 16W Resistor - 52-AC0402FR-0733K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W Resistor
52-AC0402FR-0733K2L
Automotive SMD 16W Resistor 52-AC0402FR-0733K2L
Thick Film Resistors - SMD 1/16W 33.2K ohm 1% AEC-Q200 Product overview: AC0402FR-0733K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-0733K2L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/16W 33.2K ohm 1% AEC-Q200 Product overview: AC0402FR-0733K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-0733K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0402FR-0733K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-0733K2L
Chip Resistor - Surface Mount AC0402FR-0733K2L
RES SMD 33.2K OHM 1% 1/16W 0402

RES SMD 33.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 33K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH6447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH6447
Res, 33K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH6447
RES, 33K2, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 33K2, 1%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0320
Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0320
RES, 33K2, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0321
Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0321
RES, 33K2, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number AC0402FR-0733K2L YAG5290TR-ND AC0402FR-0733K2L 1373729-AC0402FR-0733K2L 52-AC0402FR-0733K2L AC0402FR-0733K2L 82AH6447 49AK0320
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16W 33.2K ohm 1% Resistors - Chip Resistor - Surface Mount Automotive SMD 16W Resistor Chip Resistor - Surface Mount Res, 33K2, 1%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Res, 33K2, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 33200 ohms 33200 ohms 33200 ohms 33200 ohms 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0625 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details