2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 2M OHM 1% 1/16W 0402
RES, 2M, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES
RES, 2M, 1%, 0.0625W, THICK FILM, 0402; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 2M, 1%, 0.0625W, THICK FILM, 0402; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 2M OHM 1% 1/16W 0402
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AC0402FR-072MLDKR-ND | AC0402FR-072ML | 31AK9255 | 49AK0240 | AC0402FR-072ML |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2M, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo | Res, 2M, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |