Thick Film Resistors - SMD 1/16W 287ohm 1%
287 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/16W 287ohm 1% AEC-Q200 Product overview: AC0402FR-07287RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 287ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 287ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0402FR-07287RL can be used for catalog matching and distributor lookup.
| Yageo USA | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0402FR-07287RL | AC0402FR-07287RL | AC0402FR-07287RL-ND | 52-AC0402FR-07287RL |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/16W 287ohm 1% | Chip Resistor - Surface Mount | Automotive SMD 16W 287ohm Resistor |
| Configuration | Single Resistor | Single Resistor | ||
| Resistance Range | 287 ohms | 287 ohms | 287 ohms | 287 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0625 watts | 16 watts | 0.0630 watts | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |