Yageo USA Chip Resistor - Surface Mount AC0402FR-071K6L

Description
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0402FR-071K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-071K6LCT-ND
Chip Resistor - Surface Mount 13-AC0402FR-071K6LCT-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-071K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-071K6LDKR-ND
Chip Resistor - Surface Mount 13-AC0402FR-071K6LDKR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0402FR-071K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0402FR-071K6LTR-ND
Chip Resistor - Surface Mount 13-AC0402FR-071K6LTR-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive Ac Series 0402 (1005) 1600 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo - 58AK2255 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0402 (1005) 1600 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo
58AK2255
Automotive Ac Series 0402 (1005) 1600 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo 58AK2255
AUTOMOTIVE AC SERIES 0402 (1005) 1600 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0402 (1005) 1600 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site
Res, 1K6, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK8780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK8780
Res, 1K6, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK8780
RES, 1K6, 1%, 0.063W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K6, 1%, 0.063W, THICK FILM, 0402; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0402FR-071K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0402FR-071K6L
Chip Resistor - Surface Mount AC0402FR-071K6L
RES SMD 1.6K OHM 1% 1/16W 0402

RES SMD 1.6K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-AC0402FR-071K6LCT-ND 58AK2255 58AK8780 AC0402FR-071K6L
Product Name Chip Resistor - Surface Mount Automotive Ac Series 0402 (1005) 1600 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo Res, 1K6, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details