Yageo USA Chip Resistor - Surface Mount AC0201FR-0775RL

Description
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5240TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5240TR-ND
Chip Resistor - Surface Mount YAG5240TR-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5240CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5240CT-ND
Chip Resistor - Surface Mount YAG5240CT-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5240DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5240DKR-ND
Chip Resistor - Surface Mount YAG5240DKR-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0201FR-0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-0775RL
Chip Resistor - Surface Mount AC0201FR-0775RL
RES SMD 75 OHM 1% 1/20W 0201

RES SMD 75 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK8767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK8767
Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK8767
RES, 75R, 1%, 0.05W, THICK FILM, 0201; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 75R, 1%, 0.05W, THICK FILM, 0201; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4906
Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4906
RES, 75R, 1%, 0.05W, THICK FILM, 0201; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 75R, 1%, 0.05W, THICK FILM, 0201; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201FR-0775RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0775RL
Resistors - Chip Resistor - Surface Mount AC0201FR-0775RL
RES SMD 75 OHM 1% 1/20W 0201

RES SMD 75 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number YAG5240TR-ND AC0201FR-0775RL 58AK8767 AC0201FR-0775RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 75R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details