Yageo USA Chip Resistor - Surface Mount AC0201FR-0732K4L

Description
RES SMD 32.4K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 32.4K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0201FR-0732K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0732K4LCT-ND
Chip Resistor - Surface Mount 13-AC0201FR-0732K4LCT-ND
RES SMD 32.4K OHM 1% 1/20W 0201

RES SMD 32.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-0732K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0732K4LDKR-ND
Chip Resistor - Surface Mount 13-AC0201FR-0732K4LDKR-ND
RES SMD 32.4K OHM 1% 1/20W 0201

RES SMD 32.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0201FR-0732K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0201FR-0732K4LTR-ND
Chip Resistor - Surface Mount 13-AC0201FR-0732K4LTR-ND
32.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

32.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4890
Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4890
RES, 32K4, 1%, 0.05W, THICK FILM, 0201; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 32K4, 1%, 0.05W, THICK FILM, 0201; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2888
Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2888
RES, 32K4, 1%, 0.05W, THICK FILM, 0201; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 32K4, 1%, 0.05W, THICK FILM, 0201; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201FR-0732K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0732K4L
Resistors - Chip Resistor - Surface Mount AC0201FR-0732K4L
RES SMD 32.4K OHM 1% 1/20W 0201

RES SMD 32.4K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0201FR-0732K4LCT-ND 59AK4890 AC0201FR-0732K4L
Product Name Chip Resistor - Surface Mount Res, 32K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details