Yageo USA Chip Resistor - Surface Mount AC0201FR-072K2L

Description
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3422CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3422CT-ND
Chip Resistor - Surface Mount YAG3422CT-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3422TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3422TR-ND
Chip Resistor - Surface Mount YAG3422TR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3422DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3422DKR-ND
Chip Resistor - Surface Mount YAG3422DKR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1977944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977944
Surface Mount Resistors 1977944
Yageo AC0201FR-072K2L Resistor

Yageo AC0201FR-072K2L Resistor

Supplier's Site
Surface Mount Resistors - 1977945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977945
Surface Mount Resistors 1977945
Yageo AC0201FR-072K2L Resistor

Yageo AC0201FR-072K2L Resistor

Supplier's Site
Surface Mount Resistors - 1977945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1977945P
Surface Mount Resistors 1977945P
Yageo AC0201FR-072K2L Resistor

Yageo AC0201FR-072K2L Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0201FR-072K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-072K2L
Resistors - Chip Resistor - Surface Mount AC0201FR-072K2L
RES SMD 2.2K OHM 1% 1/20W 0201

RES SMD 2.2K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-072K2L
Chip Resistor - Surface Mount AC0201FR-072K2L
RES SMD 2.2K OHM 1% 1/20W 0201

RES SMD 2.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK0777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK0777
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK0777
RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2884
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2884
RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG3422CT-ND 1977944 1977945P AC0201FR-072K2L AC0201FR-072K2L 59AK0777
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) Surface Mount Technology (SMT / SMD); 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details