22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
22 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 22R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES
RES, 22R, 1%, 0.05W, THICK FILM, 0201; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes
RES, 22R, 1%, 0.05W, THICK FILM, 0201; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes
RES SMD 22 OHM 1% 1/20W 0201
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG3420TR-ND | 82AH6421 | 49AK0138 | AC0201FR-0722RL |
| Product Name | Chip Resistor - Surface Mount | Res, 22R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo | Res, 22R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201 | 0201; 0201 [0603 Metric] | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |