Yageo USA Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays AC0201FR-07100RL

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 30 W Composition: Wirewound Features: 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Ratings: Y3 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 30 W Composition: Wirewound Features: 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Ratings: Y3 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC0201FR-07100RL is a thick film chip resistor in the AC series, designed for automotive applications and rated to AEC-Q200 standards. It has a 0201 case size measuring 0.60 mm × 0.30 mm with a resistance value of 100 kΩ and a tolerance of ±1%. The resistor features a paper tape reel (7-inch diameter) packaging, operates from -55 °C to +155 °C, and has a power rating of 1/20 W (0.05 W) with a maximum working voltage of 25 V. It is RoHS compliant and halogen-free, with a temperature coefficient of ±200 ppm/°C.

Datasheet Summary
Powered by GS/AI

The AC0201FR-07100RL is a thick film chip resistor in the AC series, designed for automotive applications and rated to AEC-Q200 standards. It has a 0201 case size measuring 0.60 mm × 0.30 mm with a resistance value of 100 kΩ and a tolerance of ±1%. The resistor features a paper tape reel (7-inch diameter) packaging, operates from -55 °C to +155 °C, and has a power rating of 1/20 W (0.05 W) with a maximum working voltage of 25 V. It is RoHS compliant and halogen-free, with a temperature coefficient of ±200 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 30 W Composition: Wirewound Features: 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Ratings: Y3 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Part Status: Obsolete
Resistance: 0.027(ohm)
Power (Watts): 30 W
Composition: Wirewound
Features: 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Ratings: Y3
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

650V 20.7A MOSFET Transistor - 285-20N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF FETs, MOSFETs - 2312-QPD2080D-ND - DigiKey
Specs
Package Type Die
View Details
2 suppliers