470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 470K OHM 1% 1/20W 0201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AA0201FR-07470KL-ND | AA0201FR-07470KL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |