KEMET Electronics Corporation Aluminum - Polymer Capacitors A771MS567M1ELAS011

Description
CAP ALUM POLY 560UF 20% 25V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 560UF 20% 25V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A771MS567M1ELAS011DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A771MS567M1ELAS011DKR-ND
Aluminum - Polymer Capacitors 399-A771MS567M1ELAS011DKR-ND
CAP ALUM POLY 560UF 20% 25V SMD

CAP ALUM POLY 560UF 20% 25V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A771MS567M1ELAS011CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A771MS567M1ELAS011CT-ND
Aluminum - Polymer Capacitors 399-A771MS567M1ELAS011CT-ND
CAP ALUM POLY 560UF 20% 25V SMD

CAP ALUM POLY 560UF 20% 25V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A771MS567M1ELAS011TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A771MS567M1ELAS011TR-ND
Aluminum - Polymer Capacitors 399-A771MS567M1ELAS011TR-ND
CAP ALUM POLY 560UF 20% 25V SMD

CAP ALUM POLY 560UF 20% 25V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - A771MS567M1ELAS011 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
A771MS567M1ELAS011
Aluminum - Polymer Capacitors A771MS567M1ELAS011
CAP ALUM POLY 25V 560UF SMD

CAP ALUM POLY 25V 560UF SMD

Supplier's Site Datasheet
Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet - 60AK4055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet
60AK4055
Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet 60AK4055
CAP, 560UF, 25V, ALU ELEC SMD, POLYMER; Capacitance:560µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

CAP, 560UF, 25V, ALU ELEC SMD, POLYMER; Capacitance:560µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

Supplier's Site
Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet - 60AK4054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet
60AK4054
Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet 60AK4054
CAP, 560UF, 25V, ALU ELEC SMD, POLYMER; Capacitance:560µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

CAP, 560UF, 25V, ALU ELEC SMD, POLYMER; Capacitance:560µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-A771MS567M1ELAS011DKR-ND 399-A771MS567M1ELAS011CT-ND A771MS567M1ELAS011 60AK4055
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 560Uf, 25V, Alu Elec Smd, Polymer; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Solder
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details