270µF 40V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 125°C
270µF 40V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 125°C
270µF 40V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 270UF 20% 40V SMD
CAP ALUM POLY 270UF 20% 40V SMD
CAP, 270UF, 40V, ALU ELEC, POLYMER, SMD; Capacitance:270µF; Voltage(DC):40V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 270UF, 40V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A768MS277M1GLAE022CT-ND | 399-A768MS277M1GLAE022DKR-ND | A768MS277M1GLAE022 | A768MS277M1GLAE022 | 78AH8564 | 92AH3983 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 270Uf, 40V, Alu Elec, Polymer, Smd; Capacitance Kemet | Cap, 270Uf, 40V, Alu Elec, Polymer, Smd Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |