KEMET Electronics Corporation SMD 150UF 50V Capacitor A768MS157M1HLAV024

Description
CAP ALUM POLY 150UF 20% 50V SMD Product overview: A768MS157M1HLAV024 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A768MS157M1HLAV02 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 150UF 20% 50V SMD Product overview: A768MS157M1HLAV024 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A768MS157M1HLAV02 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150UF 50V Capacitor
69-A768MS157M1HLAV024
SMD 150UF 50V Capacitor 69-A768MS157M1HLAV024
CAP ALUM POLY 150UF 20% 50V SMD Product overview: A768MS157M1HLAV024 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A768MS157M1HLAV02 4 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 150UF 20% 50V SMD Product overview: A768MS157M1HLAV024 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A768MS157M1HLAV024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-A768MS157M1HLAV024CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768MS157M1HLAV024CT-ND
Aluminum - Polymer Capacitors 399-A768MS157M1HLAV024CT-ND
150µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C

150µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A768MS157M1HLAV024DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768MS157M1HLAV024DKR-ND
Aluminum - Polymer Capacitors 399-A768MS157M1HLAV024DKR-ND
150µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C

150µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A768MS157M1HLAV024TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768MS157M1HLAV024TR-ND
Aluminum - Polymer Capacitors 399-A768MS157M1HLAV024TR-ND
150µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C

150µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Cap, Aec-Q200, 150Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet - 92AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet
92AH3980
Cap, Aec-Q200, 150Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet 92AH3980
CAP, AEC-Q200, 150UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, AEC-Q200, 150UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A768MS157M1HLAV024 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A768MS157M1HLAV024
Aluminum - Polymer Capacitors A768MS157M1HLAV024
CAP ALUM POLY 150UF 20% 50V SMD

CAP ALUM POLY 150UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A768MS157M1HLAV024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A768MS157M1HLAV024
Capacitors - Aluminum - Polymer Capacitors A768MS157M1HLAV024
CAP ALUM POLY 150UF 20% 50V SMD

CAP ALUM POLY 150UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A768MS157M1HLAV024 399-A768MS157M1HLAV024CT-ND 399-A768MS157M1HLAV024DKR-ND 92AH3980 A768MS157M1HLAV024 A768MS157M1HLAV024
Product Name SMD 150UF 50V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Aec-Q200, 150Uf, 50V, Alu Elec, Smd Rohs Compliant Kemet Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details