120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C
120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C
120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 2000 Hrs @ 125°C
CAP, 120UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 120UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 120UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 120UF 20% 50V SMD
CAP ALUM POLY 120UF 20% 50V SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2095412 | 2095412P | 399-A768MS127M1HLAE024DKR-ND | 399-A768MS127M1HLAE024CT-ND | 78AH8557 | 92AH3977 | A768MS127M1HLAE024 | A768MS127M1HLAE024 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Kemet | Cap, 120Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Kemet | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |