82µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 2000 Hrs @ 105°C
82µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 2000 Hrs @ 105°C
82µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 82UF 20% 50V SMD
CAP, 82µF, 50V, 20%; Capacitance:82µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:A767 Series; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 50V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A767MU826M1HLAE027TR-ND | 399-A767MU826M1HLAE027DKR-ND | A767MU826M1HLAE027 | 97Y1216 | A767MU826M1HLAE027 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 82Μf, 50V, 20%; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |