390µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
390µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
390µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 390UF 20% 6.3V SMD
CAP, 390µF, 6.3V, 20%; Capacitance:390µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:A765 Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 390UF 20% 6.3V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A765KN397M0JLAE030TR-ND | 399-A765KN397M0JLAE030DKR-ND | A765KN397M0JLAE030 | 97Y1177 | A765KN397M0JLAE030 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 390Μf, 6.3V, 20%; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF |