CAP ALUM POLY 82UF 20% 250V TH
CAP, 82µF, 250V; Capacitance:82µF; Voltage Rating:250V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM RAD POLYMER
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759SZ826M2EBAE150-ND | 58AC2096 | A759SZ826M2EBAE150 |
| Product Name | Aluminum - Polymer Capacitors | Cap, 82Μf, 250V; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF |