680µF 50V Aluminum - Polymer Capacitors Radial, Can 26mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 680UF 20% 50V T/H
CAP ALUM POLY 680UF 20% 50V T/H
CAP ALUM POLY 680UF 20% 50V T/H
Aluminum Organic Polymer Capacitors 50V 680uF 20% ESR=26mOhms
CAP, 680µF, 50V, 20% ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759PY687M1HAAE026-ND | A759PY687M1HAAE026 | A759PY687M1HAAE026 | A759PY687M1HAAE026 | A759PY687M1HAAE026 | 97Y1140 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 680Μf, 50V, 20% Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |