KEMET Electronics Corporation 63V 330uF Capacitor A759PY337M1JAAE042

Description
63V 330uF Polymer Aluminum Electrolytic Capacitor Product overview: A759PY337M1JAAE042 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759PY337M1JAAE04 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
63V 330uF Polymer Aluminum Electrolytic Capacitor Product overview: A759PY337M1JAAE042 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759PY337M1JAAE04 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
63V 330uF Capacitor
69-A759PY337M1JAAE042
63V 330uF Capacitor 69-A759PY337M1JAAE042
63V 330uF Polymer Aluminum Electrolytic Capacitor Product overview: A759PY337M1JAAE042 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759PY337M1JAAE04 2 can be used for catalog matching and distributor lookup.

63V 330uF Polymer Aluminum Electrolytic Capacitor Product overview: A759PY337M1JAAE042 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759PY337M1JAAE042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-16573-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-16573-ND
Aluminum - Polymer Capacitors 399-16573-ND
330µF 63V Aluminum - Polymer Capacitors Radial, Can 42mOhm 2000 Hrs @ 125°C

330µF 63V Aluminum - Polymer Capacitors Radial, Can 42mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum - Polymer Capacitors
Capacitors Aluminum - Polymer Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Aluminum - Polymer Capacitors Series: A759 Package: Bulk Product Status: Active Type: Polymer Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 63 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: KEMET
Category: Capacitors Aluminum - Polymer Capacitors
Series: A759
Package: Bulk
Product Status: Active
Type: Polymer
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 63 V

Buy Now Datasheet
Aluminum - Polymer Capacitors - A759PY337M1JAAE042 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
A759PY337M1JAAE042
Aluminum - Polymer Capacitors A759PY337M1JAAE042
CAP ALUM POLY 330UF 20% 63V T/H

CAP ALUM POLY 330UF 20% 63V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759PY337M1JAAE042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A759PY337M1JAAE042
Capacitors - Aluminum - Polymer Capacitors A759PY337M1JAAE042
CAP ALUM POLY 330UF 20% 63V T/H

CAP ALUM POLY 330UF 20% 63V T/H

Supplier's Site
Cap, 330Μf, 63V, 20% Rohs Compliant Kemet - 97Y1139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 63V, 20% Rohs Compliant Kemet
97Y1139
Cap, 330Μf, 63V, 20% Rohs Compliant Kemet 97Y1139
CAP, 330µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Uf, 63V, Alu Ele Th, Polymer; Capacitance Kemet - 99AJ6387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 63V, Alu Ele Th, Polymer; Capacitance Kemet
99AJ6387
Cap, 330Uf, 63V, Alu Ele Th, Polymer; Capacitance Kemet 99AJ6387
CAP, 330UF, 63V, ALU ELE TH, POLYMER; Capacitance:330µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.042ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 330UF, 63V, ALU ELE TH, POLYMER; Capacitance:330µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.042ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A759PY337M1JAAE042 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759PY337M1JAAE042
Aluminum - Polymer Capacitors A759PY337M1JAAE042
CAP ALUM POLY 330UF 20% 63V T/H

CAP ALUM POLY 330UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A759PY337M1JAAE042 399-16573-ND A759PY337M1JAAE042 A759PY337M1JAAE042 97Y1139 99AJ6387 A759PY337M1JAAE042
Product Name 63V 330uF Capacitor Aluminum - Polymer Capacitors Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 330Μf, 63V, 20% Rohs Compliant Kemet Cap, 330Uf, 63V, Alu Ele Th, Polymer; Capacitance Kemet Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
WVDC 63 volts 63 volts 63 volts 63 volts 63 volts
Applications General Purpose General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details