440µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 440UF 20% 50V T/H
CAP, 440µF, 50V, 20%; Capacitance:440µF; Voltage Rating:50V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 440UF 20% 50V T/H
Aluminum Organic Polymer Capacitors 50V 440uF 20% ESR=28mOhms
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759MX447M1HAAE028-ND | A759MX447M1HAAE028 | 97Y1137 | A759MX447M1HAAE028 | A759MX447M1HAAE028 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 440Μf, 50V, 20%; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 440 microF | 440 microF | 440 microF | 440 microF |