Radial Solid Polymer Aluminum Capacitors Product overview: A759MS825M2EBAE458 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS825M2EBAE45
CAP ALUM POLY 8.2UF 20% 250V TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69-A759MS825M2EBAE458 | 399-A759MS825M2EBAE458-ND |
| Product Name | Capacitor | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |