KEMET Electronics Corporation Aluminum - Polymer Capacitors A759MS477M1EAAE022

Description
CAP ALUM POLY 470UF 20% 25V TH
Request a Quote Datasheet
Description
CAP ALUM POLY 470UF 20% 25V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A759MS477M1EAAE022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A759MS477M1EAAE022-ND
Aluminum - Polymer Capacitors 399-A759MS477M1EAAE022-ND
CAP ALUM POLY 470UF 20% 25V TH

CAP ALUM POLY 470UF 20% 25V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-A759MS477M1EAAE022-ND
Product Name Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details