2200µF 6.3V Aluminum - Polymer Capacitors Radial, Can 13mOhm 2000 Hrs @ 125°C
CAP ALUM POL 2200UF 20% 6.3V T/H
CAP ALUM POLY 2200UF 20% 6.3V TH
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759MS228M0JAAE013-ND | A759MS228M0JAAE013 | A759MS228M0JAAE013 | 61AK1215 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminium Electrolytic Capacitors Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |