1500µF 10V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 1500UF 20% 10V TH
CAP ALUM POLY 1500UF 20% 10V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759MS158M1AAAE012-ND | A759MS158M1AAAE012 | A759MS158M1AAAE012 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |