KEMET Electronics Corporation Aluminum - Polymer Capacitors A759MS157M1VAAE030

Description
150µF 35V Aluminum - Polymer Capacitors Radial, Can 30mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 35V Aluminum - Polymer Capacitors Radial, Can 30mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A759MS157M1VAAE030-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A759MS157M1VAAE030-ND
Aluminum - Polymer Capacitors 399-A759MS157M1VAAE030-ND
150µF 35V Aluminum - Polymer Capacitors Radial, Can 30mOhm 2000 Hrs @ 125°C

150µF 35V Aluminum - Polymer Capacitors Radial, Can 30mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: A759MS157M1VAAE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS157M1VAAE03 0 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: A759MS157M1VAAE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS157M1VAAE030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759MS157M1VAAE030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A759MS157M1VAAE030
Capacitors - Aluminum - Polymer Capacitors A759MS157M1VAAE030
CAP ALUM POLY 150UF 20% 35V T/H

CAP ALUM POLY 150UF 20% 35V T/H

Supplier's Site
Cap, 150Μf, 35V, 20%; Capacitance Kemet - 97Y1128 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, 20%; Capacitance Kemet
97Y1128
Cap, 150Μf, 35V, 20%; Capacitance Kemet 97Y1128
CAP, 150µF, 35V, 20%; Capacitance:150µF; Voltage Rating:35V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 35V, 20%; Capacitance:150µF; Voltage Rating:35V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
A759MS157M1VAAE030
Aluminum Organic Polymer Capacitors A759MS157M1VAAE030
Aluminum Organic Polymer Capacitors 35V 150uF 20% ESR=30mOhms

Aluminum Organic Polymer Capacitors 35V 150uF 20% ESR=30mOhms

Buy Now Datasheet
Aluminum - Polymer Capacitors - A759MS157M1VAAE030 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
A759MS157M1VAAE030
Aluminum - Polymer Capacitors A759MS157M1VAAE030
CAP ALUM POLY 150UF 20% 35V T/H

CAP ALUM POLY 150UF 20% 35V T/H

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A759MS157M1VAAE030 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759MS157M1VAAE030
Aluminum - Polymer Capacitors A759MS157M1VAAE030
CAP ALUM POLY 150UF 20% 35V T/H

CAP ALUM POLY 150UF 20% 35V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-A759MS157M1VAAE030-ND 69-A759MS157M1VAAE030 A759MS157M1VAAE030 97Y1128 A759MS157M1VAAE030 A759MS157M1VAAE030 A759MS157M1VAAE030
Product Name Aluminum - Polymer Capacitors Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 150Μf, 35V, 20%; Capacitance Kemet Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details