KEMET Electronics Corporation Aluminum - Polymer Capacitors A759KS227M1EAAE025

Description
220µF 25V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 25V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A759KS227M1EAAE025-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A759KS227M1EAAE025-ND
Aluminum - Polymer Capacitors 399-A759KS227M1EAAE025-ND
220µF 25V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C

220µF 25V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - A759KS227M1EAAE025 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759KS227M1EAAE025
Aluminum - Polymer Capacitors A759KS227M1EAAE025
CAP ALUM POLY 220UF 20% 25V TH

CAP ALUM POLY 220UF 20% 25V TH

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759KS227M1EAAE025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A759KS227M1EAAE025
Capacitors - Aluminum - Polymer Capacitors A759KS227M1EAAE025
CAP ALUM POLY 220UF 20% 25V T/H

CAP ALUM POLY 220UF 20% 25V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-A759KS227M1EAAE025-ND A759KS227M1EAAE025 A759KS227M1EAAE025
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers