KEMET Electronics Corporation Aluminum - Polymer Capacitors A759KR227M1VAAE024

Description
220µF 35V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 35V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A759KR227M1VAAE024-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A759KR227M1VAAE024-ND
Aluminum - Polymer Capacitors 399-A759KR227M1VAAE024-ND
220µF 35V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 125°C

220µF 35V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759KR227M1VAAE024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A759KR227M1VAAE024
Capacitors - Aluminum - Polymer Capacitors A759KR227M1VAAE024
CAP ALUM POLY 220UF 20% 35V T/H

CAP ALUM POLY 220UF 20% 35V T/H

Supplier's Site
Aluminium Electrolytic Capacitors Rohs Compliant Kemet - 61AK1211 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitors Rohs Compliant Kemet
61AK1211
Aluminium Electrolytic Capacitors Rohs Compliant Kemet 61AK1211
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Aluminum - Polymer Capacitors - A759KR227M1VAAE024 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759KR227M1VAAE024
Aluminum - Polymer Capacitors A759KR227M1VAAE024
CAP ALUM POLY 220UF 20% 35V TH

CAP ALUM POLY 220UF 20% 35V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-A759KR227M1VAAE024-ND A759KR227M1VAAE024 61AK1211 A759KR227M1VAAE024
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminium Electrolytic Capacitors Rohs Compliant Kemet Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C681T200AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details