470µF 6.3V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 125°C
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V TH
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759EK477M0JAAE016-ND | 61AK3746 | A759EK477M0JAAE016 | A759EK477M0JAAE016 |
| Product Name | Aluminum - Polymer Capacitors | Aluminium Electrolytic Capacitors Rohs Compliant Kemet | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |