KEMET Electronics Corporation Aluminum - Polymer Capacitors A759BQ336M1VAAE075

Description
33µF 35V Aluminum - Polymer Capacitors Radial, Can 75mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 35V Aluminum - Polymer Capacitors Radial, Can 75mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A759BQ336M1VAAE075-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A759BQ336M1VAAE075-ND
Aluminum - Polymer Capacitors 399-A759BQ336M1VAAE075-ND
33µF 35V Aluminum - Polymer Capacitors Radial, Can 75mOhm 2000 Hrs @ 125°C

33µF 35V Aluminum - Polymer Capacitors Radial, Can 75mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - A759BQ336M1VAAE075 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759BQ336M1VAAE075
Aluminum - Polymer Capacitors A759BQ336M1VAAE075
CAP ALUM POLY 33UF 20% 35V T/H

CAP ALUM POLY 33UF 20% 35V T/H

Supplier's Site Datasheet
Cap, 33Μf, 35V, 20% Rohs Compliant Kemet - 97Y1116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, 20% Rohs Compliant Kemet
97Y1116
Cap, 33Μf, 35V, 20% Rohs Compliant Kemet 97Y1116
CAP, 33µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 33µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759BQ336M1VAAE075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A759BQ336M1VAAE075
Capacitors - Aluminum - Polymer Capacitors A759BQ336M1VAAE075
CAP ALUM POLY 33UF 20% 35V T/H

CAP ALUM POLY 33UF 20% 35V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-A759BQ336M1VAAE075-ND A759BQ336M1VAAE075 97Y1116 A759BQ336M1VAAE075
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 33Μf, 35V, 20% Rohs Compliant Kemet Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details