1200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 14mOhm 5000 Hrs @ 105°C
CAP, 1200µF, 2.5V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 1200UF 20% 2.5V TH
CAP ALUM POL 1200UF 20% 2.5V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14127-ND | 97Y1100 | A758KK128M0EAAE014 | A758KK128M0EAAE014 |
| Product Name | Aluminum - Polymer Capacitors | Cap, 1200Μf, 2.5V, 20% Rohs Compliant Kemet | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |