1000µF 10V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C
Aluminum Organic Polymer Capacitors 10V 1000uF 20% ESR=13mOhms
CAP ALUM POLY 1000UF 20% 10V T/H
CAP ALUM POLY 1000UF 20% 10V T/H
CAP, 1000µF, 10V, 20%; Capacitance:1000µF; Voltage Rating:10V; AE Capacitor Case:Radial Leaded; Product Range:A755 Series; ESR:0.013ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14116-ND | 1739435 | A755MS108M1AAAE013 | A755MS108M1AAAE013 | A755MS108M1AAAE013 | 97Y1069 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 1000Μf, 10V, 20%; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |