1200µF 4V Aluminum - Polymer Capacitors Radial, Can 14mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 1200UF 20% 4V T/H
CAP ALUM POLY 1200UF 20% 4V T/H
CAP, 1200µF, 4V, 20% ROHS COMPLIANT: YES
Aluminum Organic Polymer Capacitors 4V 1200uF 20% ESR=14mOhms
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14110-ND | A755KS128M0GAAE014 | A755KS128M0GAAE014 | 97Y1057 | A755KS128M0GAAE014 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 1200Μf, 4V, 20% Rohs Compliant Kemet | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |