1000µF 10V Aluminum - Polymer Capacitors Radial, Can 13mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 1000UF 20% 10V T/H
CAP ALUM POLY 1000UF 20% 10V T/H
CAP, 1000µF, 10V, 20%; Capacitance:1000µF; Voltage Rating:10V; AE Capacitor Case:Radial Leaded; Product Range:A750 Series; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 1000UF, 10V, ALU ELE TH, POLYMER; Capacitance:1000µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 10V 1000uF 20% ESR=13mOhms
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13691-ND | A750MS108M1AAAE013 | A750MS108M1AAAE013 | 97Y1048 | 99AJ6370 | A750MS108M1AAAE013 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 1000Μf, 10V, 20%; Capacitance Kemet | Cap, 1000Uf, 10V, Alu Ele Th, Polymer; Capacitance Kemet | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |