0.022µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.022UF 10% 2KVDC AXIAL
CAP FILM 0.022UF 10% 2KVDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17915-ND | A72UT2220AA00K | 85AC5546 | A72UT2220AA00K |
| Product Name | Film Capacitors | Film Capacitors | 0,022 00 Vdv Kemet | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |