KEMET Electronics Corporation Aluminum - Polymer Capacitors A720V477M002APE003

Description
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A720V477M002APE003DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A720V477M002APE003DKR-ND
Aluminum - Polymer Capacitors 399-A720V477M002APE003DKR-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A720V477M002APE003CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A720V477M002APE003CT-ND
Aluminum - Polymer Capacitors 399-A720V477M002APE003CT-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A720V477M002APE003TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A720V477M002APE003TR-ND
Aluminum - Polymer Capacitors 399-A720V477M002APE003TR-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Surface Mount Aluminum Organic Capacitors Product overview: A720V477M002APE003 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A720V477M002APE00 3 can be used for catalog matching and distributor lookup.

Surface Mount Aluminum Organic Capacitors Product overview: A720V477M002APE003 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A720V477M002APE003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet - 70AH3117 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet
70AH3117
Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet 70AH3117
CAP, 470UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS Compliant: Yes

CAP, 470UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet - 70AH3116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet
70AH3116
Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet 70AH3116
CAP, 470UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS Compliant: Yes

CAP, 470UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A720V477M002APE003 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A720V477M002APE003
Aluminum - Polymer Capacitors A720V477M002APE003
CAP ALUM POLYMR 470UF 20% 2V SMD

CAP ALUM POLYMR 470UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A720V477M002APE003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A720V477M002APE003
Capacitors - Aluminum - Polymer Capacitors A720V477M002APE003
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-A720V477M002APE003DKR-ND 399-A720V477M002APE003CT-ND 69-A720V477M002APE003 70AH3117 A720V477M002APE003 A720V477M002APE003
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD Capacitor Cap, 470Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Kemet Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; L-LeadRoHS Compliant: Yes
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details