KEMET Electronics Corporation Aluminum - Polymer Capacitors A720V226M035APE040

Description
CAP ALUM POLY 22UF 20% 35V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 22UF 20% 35V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A720V226M035APE040DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A720V226M035APE040DKR-ND
Aluminum - Polymer Capacitors 399-A720V226M035APE040DKR-ND
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A720V226M035APE040TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A720V226M035APE040TR-ND
Aluminum - Polymer Capacitors 399-A720V226M035APE040TR-ND
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Buy Now Datasheet
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet - 33AK0869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet
33AK0869
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet 33AK0869
CAP, 22UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 22UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet - 33AK0870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet
33AK0870
Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet 33AK0870
CAP, 22UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 22UF, 35V, ALU ELEC, POLYMER, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-A720V226M035APE040DKR-ND 399-A720V226M035APE040TR-ND 33AK0869
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 22Uf, 35V, Alu Elec, Polymer, 2917; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details