KEMET Electronics Corporation Aluminum - Polymer Capacitors A700X477M002ATE015

Description
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm
Request a Quote Datasheet
Description
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-3040-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3040-6-ND
Aluminum - Polymer Capacitors 399-3040-6-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-3040-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3040-2-ND
Aluminum - Polymer Capacitors 399-3040-2-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-3040-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3040-1-ND
Aluminum - Polymer Capacitors 399-3040-1-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - A700X477M002ATE015 - 859066-A700X477M002ATE015 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - A700X477M002ATE015
859066-A700X477M002ATE015
Aluminum - Polymer Capacitors - A700X477M002ATE015 859066-A700X477M002ATE015
Manufacturer: Kemet Win Source Part Number: 859066-A700X477M002A TE015 Series: AO-Cap A700 Operating Temperature Range: -55°C ~ 125°C Features: 470 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: A700X Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 399-3040-6, 399-3040-2, 399-3040-1, A700X477M002AT

Manufacturer: Kemet
Win Source Part Number: 859066-A700X477M002ATE015
Series: AO-Cap A700
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: A700X
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-3040-6, 399-3040-2, 399-3040-1, A700X477M002AT

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 2V Capacitor
69-A700X477M002ATE015
SMD 470uF 2V Capacitor 69-A700X477M002ATE015
470uF 2V Aluminum Polymer Capacitor, 2917 SMD, 15mR ESR Product overview: A700X477M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X477M002ATE01 5 can be used for catalog matching and distributor lookup.

470uF 2V Aluminum Polymer Capacitor, 2917 SMD, 15mR ESR Product overview: A700X477M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X477M002ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700X477M002ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700X477M002ATE015
Capacitors - Aluminum - Polymer Capacitors A700X477M002ATE015
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A700X477M002ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700X477M002ATE015
Aluminum - Polymer Capacitors A700X477M002ATE015
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3040-6-ND 399-3040-2-ND 859066-A700X477M002ATE015 69-A700X477M002ATE015 A700X477M002ATE015 A700X477M002ATE015
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors - A700X477M002ATE015 SMD 470uF 2V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details