KEMET Electronics Corporation SMD 100uF 8V 3.9A Capacitor A700X107M008ATE015

Description
100uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3.9A, 125C, SMD Product overview: A700X107M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X107M008ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3.9A, 125C, SMD Product overview: A700X107M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X107M008ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 8V 3.9A Capacitor
69-A700X107M008ATE015
SMD 100uF 8V 3.9A Capacitor 69-A700X107M008ATE015
100uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3.9A, 125C, SMD Product overview: A700X107M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X107M008ATE01 5 can be used for catalog matching and distributor lookup.

100uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 3.9A, 125C, SMD Product overview: A700X107M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X107M008ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-A700X107M008ATE015TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700X107M008ATE015TR-ND
Aluminum - Polymer Capacitors 399-A700X107M008ATE015TR-ND
100µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

100µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A700X107M008ATE015CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700X107M008ATE015CT-ND
Aluminum - Polymer Capacitors 399-A700X107M008ATE015CT-ND
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A700X107M008ATE015DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700X107M008ATE015DKR-ND
Aluminum - Polymer Capacitors 399-A700X107M008ATE015DKR-ND
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - A700X107M008ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700X107M008ATE015
Aluminum - Polymer Capacitors A700X107M008ATE015
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700X107M008ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700X107M008ATE015
Capacitors - Aluminum - Polymer Capacitors A700X107M008ATE015
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A700X107M008ATE015 399-A700X107M008ATE015TR-ND 399-A700X107M008ATE015DKR-ND A700X107M008ATE015 A700X107M008ATE015
Product Name SMD 100uF 8V 3.9A Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers