KEMET Electronics Corporation Aluminum - Polymer Capacitors A700V686M006ATE028

Description
68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm
Request a Quote Datasheet
Description
68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-3053-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3053-6-ND
Aluminum - Polymer Capacitors 399-3053-6-ND
68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-3053-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3053-2-ND
Aluminum - Polymer Capacitors 399-3053-2-ND
68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-3053-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3053-1-ND
Aluminum - Polymer Capacitors 399-3053-1-ND
68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 68uF Capacitor
69-A700V686M006ATE028
SMD 6.3V 68uF Capacitor 69-A700V686M006ATE028
6.3V 68uF Ceramic Capacitor, 20% Tol, 28mR ESR, 125C, SMD Product overview: A700V686M006ATE028 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 68uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V686M006ATE02 8 can be used for catalog matching and distributor lookup.

6.3V 68uF Ceramic Capacitor, 20% Tol, 28mR ESR, 125C, SMD Product overview: A700V686M006ATE028 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 68uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V686M006ATE028 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700V686M006ATE028 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700V686M006ATE028
Capacitors - Aluminum - Polymer Capacitors A700V686M006ATE028
CAP ALUM POLY 68UF 20% 6.3V SMD

CAP ALUM POLY 68UF 20% 6.3V SMD

Supplier's Site
Capacitor Aluminum Organic 68Uf, 6.3V, 20%, Smd; Capacitance Kemet - 86H9682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Aluminum Organic 68Uf, 6.3V, 20%, Smd; Capacitance Kemet
86H9682
Capacitor Aluminum Organic 68Uf, 6.3V, 20%, Smd; Capacitance Kemet 86H9682
CAPACITOR ALUMINUM ORGANIC 68UF, 6.3V, 20%, SMD; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Height:- RoHS Compliant: Yes

CAPACITOR ALUMINUM ORGANIC 68UF, 6.3V, 20%, SMD; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet - 01J3776 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet
01J3776
Aluminum Electrolytic Capacitor, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet 01J3776
ALUMINUM ELECTROLYTIC CAPACITOR, 68uF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68uF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700V686M006ATE028 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700V686M006ATE028
Aluminum - Polymer Capacitors A700V686M006ATE028
CAP ALUM POLY 68UF 20% 6.3V SMD

CAP ALUM POLY 68UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3053-6-ND 399-3053-2-ND 69-A700V686M006ATE028 A700V686M006ATE028 86H9682 A700V686M006ATE028
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 6.3V 68uF Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitor Aluminum Organic 68Uf, 6.3V, 20%, Smd; Capacitance Kemet Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers