CAP ALUM POLY 6.8UF 20% 16V SMD
Capacitor,6.8uF,16VD
CAP ALUM SMD POLYMER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A700V685M016ATE070TR-ND | 28M9830 | A700V685M016ATE070 |
| Product Name | Aluminum - Polymer Capacitors | Capacitor,6.8Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 6.8 microF |