56µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm
CAP ALUM POLY 56UF 20% 6.3V SMD
CAP ALUM POLY 56UF 20% 6.3V SMD
CAP,56uF,6VDC,20-% Tol,20+% Tol RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3052-2-ND | A700V566M006ATE028 | A700V566M006ATE028 | 91H4122 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap,56Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF |