CAP ALUM POLY 56UF 20% 6.3V SMD
CAP,56uF,6VDC,20-% Tol,20+% Tol RoHS Compliant: Yes
CAP ALUM SMD POLYMER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A700V566M006ATE018TR-ND | 91H4120 | A700V566M006ATE018 |
| Product Name | Aluminum - Polymer Capacitors | Cap,56Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 56 microF |