Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: A700V477M002ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V477M002ATE00
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C
CAP, 470µF, 2V; Capacitance:470µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:A700 AO-CAP® Series; ESR:0.006ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 2V SMD
Aluminum Organic Polymer Capacitors 2V 470uF 20% ESR=6mOhms
CAP ALUM POLY 470UF 20% 2V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-A700V477M002ATE006 | 399-17184-2-ND | 399-17184-6-ND | 57AC0580 | A700V477M002ATE006 | A700V477M002ATE006 | A700V477M002ATE006 |
| Product Name | Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 470Μf, 2V; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) |