KEMET Electronics Corporation Aluminum - Polymer Capacitors A700V336M008ATE028

Description
33µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm
Request a Quote Datasheet
Description
33µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-3057-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3057-2-ND
Aluminum - Polymer Capacitors 399-3057-2-ND
33µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

33µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Capacitor Aluminum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet - 01J3768 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Aluminum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet
01J3768
Capacitor Aluminum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet 01J3768
CAPACITOR ALUMINUM ORGANIC 33UF, 8V, 20%, SMD; Capacitance:33µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:3.1A RoHS Compliant: Yes

CAPACITOR ALUMINUM ORGANIC 33UF, 8V, 20%, SMD; Capacitance:33µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:3.1A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet - 91H4113 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet
91H4113
Capacitor Alum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet 91H4113
CAPACITOR ALUM ORGANIC 33UF, 8V, 20%, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Aluminium Organic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR ALUM ORGANIC 33UF, 8V, 20%, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Aluminium Organic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700V336M008ATE028 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700V336M008ATE028
Capacitors - Aluminum - Polymer Capacitors A700V336M008ATE028
CAP ALUM POLY 33UF 20% 8V SMD

CAP ALUM POLY 33UF 20% 8V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A700V336M008ATE028 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700V336M008ATE028
Aluminum - Polymer Capacitors A700V336M008ATE028
CAP ALUM POLY 33UF 20% 8V SMD

CAP ALUM POLY 33UF 20% 8V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3057-2-ND 01J3768 91H4113 A700V336M008ATE028 A700V336M008ATE028
Product Name Aluminum - Polymer Capacitors Capacitor Aluminum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet Capacitor Alum Organic 33Uf, 8V, 20%, Smd; Capacitance Kemet Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details