CAP ALUM POLY 22UF 20% 10V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-A700V226M010ATE040TR-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 22 microF |