KEMET Electronics Corporation Aluminum - Polymer Capacitors A700V157M002ATE015

Description
150µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm
Request a Quote Datasheet
Description
150µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-5486-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5486-2-ND
Aluminum - Polymer Capacitors 399-5486-2-ND
150µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

150µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 2V 4.2A Capacitor
69-A700V157M002ATE015
SMD 150uF 2V 4.2A Capacitor 69-A700V157M002ATE015
150uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 4.2A Ripple, 125C, SMD Product overview: A700V157M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 2V, 4.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 2V, 4.2A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V157M002ATE01 5 can be used for catalog matching and distributor lookup.

150uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 4.2A Ripple, 125C, SMD Product overview: A700V157M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 2V, 4.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 2V, 4.2A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V157M002ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700V157M002ATE015 - 909074-A700V157M002ATE015 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - A700V157M002ATE015
909074-A700V157M002ATE015
Aluminum - Polymer Capacitors - A700V157M002ATE015 909074-A700V157M002ATE015
Manufacturer: Kemet Win Source Part Number: 909074-A700V157M002A TE015 Series: AO-Cap A700 Operating Temperature Range: -55°C ~ 125°C Features: 150 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: A700V Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 399-5486-6, 399-5486-1, 399-5486-2

Manufacturer: Kemet
Win Source Part Number: 909074-A700V157M002ATE015
Series: AO-Cap A700
Operating Temperature Range: -55°C ~ 125°C
Features: 150 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: A700V
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-5486-6, 399-5486-1, 399-5486-2

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700V157M002ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700V157M002ATE015
Capacitors - Aluminum - Polymer Capacitors A700V157M002ATE015
CAP ALUM POLY 150UF 20% 2V SMD

CAP ALUM POLY 150UF 20% 2V SMD

Supplier's Site
150.uf 2.0V Rohs Compliant Kemet - 08P5517 - Newark, An Avnet Company
Chicago, IL, United States
150.uf 2.0V Rohs Compliant Kemet
08P5517
150.uf 2.0V Rohs Compliant Kemet 08P5517
150.UF 2.0V ROHS COMPLIANT: YES

150.UF 2.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700V157M002ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700V157M002ATE015
Aluminum - Polymer Capacitors A700V157M002ATE015
CAP ALUM POLY 150UF 20% 2V SMD

CAP ALUM POLY 150UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5486-2-ND 69-A700V157M002ATE015 909074-A700V157M002ATE015 A700V157M002ATE015 08P5517 A700V157M002ATE015
Product Name Aluminum - Polymer Capacitors SMD 150uF 2V 4.2A Capacitor Aluminum - Polymer Capacitors - A700V157M002ATE015 Capacitors - Aluminum - Polymer Capacitors 150.uf 2.0V Rohs Compliant Kemet Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details