KEMET Electronics Corporation SMD 68uF 8V 4.1A Capacitor A700D686M008ATE015

Description
68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D686M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M008ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D686M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M008ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 8V 4.1A Capacitor
69-A700D686M008ATE015
SMD 68uF 8V 4.1A Capacitor 69-A700D686M008ATE015
68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D686M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M008ATE01 5 can be used for catalog matching and distributor lookup.

68uF 8V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D686M008ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 8V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 8V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D686M008ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-A700D686M008ATE015CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700D686M008ATE015CT-ND
Aluminum - Polymer Capacitors 399-A700D686M008ATE015CT-ND
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A700D686M008ATE015TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700D686M008ATE015TR-ND
Aluminum - Polymer Capacitors 399-A700D686M008ATE015TR-ND
68µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

68µF 8V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A700D686M008ATE015DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700D686M008ATE015DKR-ND
Aluminum - Polymer Capacitors 399-A700D686M008ATE015DKR-ND
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700D686M008ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700D686M008ATE015
Capacitors - Aluminum - Polymer Capacitors A700D686M008ATE015
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A700D686M008ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700D686M008ATE015
Aluminum - Polymer Capacitors A700D686M008ATE015
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700D686M008ATE015 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
A700D686M008ATE015
Aluminum - Polymer Capacitors A700D686M008ATE015
CAP ALUM POLY 68UF 20% 8V SMD

CAP ALUM POLY 68UF 20% 8V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A700D686M008ATE015 399-A700D686M008ATE015CT-ND 399-A700D686M008ATE015DKR-ND A700D686M008ATE015 A700D686M008ATE015 A700D686M008ATE015
Product Name SMD 68uF 8V 4.1A Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers