KEMET Electronics Corporation Aluminum - Polymer Capacitors A700D337M002ATE012

Description
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm
Request a Quote Datasheet
Description
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-5489-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5489-1-ND
Aluminum - Polymer Capacitors 399-5489-1-ND
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm

330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-5489-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5489-2-ND
Aluminum - Polymer Capacitors 399-5489-2-ND
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm

330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-5489-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5489-6-ND
Aluminum - Polymer Capacitors 399-5489-6-ND
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm

330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - A700D337M002ATE012 - 859062-A700D337M002ATE012 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - A700D337M002ATE012
859062-A700D337M002ATE012
Aluminum - Polymer Capacitors - A700D337M002ATE012 859062-A700D337M002ATE012
Manufacturer: Kemet Win Source Part Number: 859062-A700D337M002A TE012 Series: AO-Cap A700 Operating Temperature Range: -55°C ~ 125°C Features: 330 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: A700D Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 399-5489-6, 399-5489-2, 399-5489-1

Manufacturer: Kemet
Win Source Part Number: 859062-A700D337M002ATE012
Series: AO-Cap A700
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: A700D
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-5489-6, 399-5489-2, 399-5489-1

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 2V Capacitor
69-A700D337M002ATE012
SMD 330uF 2V Capacitor 69-A700D337M002ATE012
330uF 2V Ceramic Capacitor, 2917 SMD, 12mR ESR Product overview: A700D337M002ATE012 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D337M002ATE01 2 can be used for catalog matching and distributor lookup.

330uF 2V Ceramic Capacitor, 2917 SMD, 12mR ESR Product overview: A700D337M002ATE012 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D337M002ATE012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700D337M002ATE012 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700D337M002ATE012
Aluminum - Polymer Capacitors A700D337M002ATE012
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700D337M002ATE012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700D337M002ATE012
Capacitors - Aluminum - Polymer Capacitors A700D337M002ATE012
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5489-1-ND 399-5489-6-ND 859062-A700D337M002ATE012 69-A700D337M002ATE012 A700D337M002ATE012 A700D337M002ATE012
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors - A700D337M002ATE012 SMD 330uF 2V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers