KEMET Electronics Corporation Aluminum - Polymer Capacitors A700D127M006ATE018

Description
CAP ALUM POLY 120UF 20% 6.3V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 120UF 20% 6.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A700D127M006ATE018TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700D127M006ATE018TR-ND
Aluminum - Polymer Capacitors 399-A700D127M006ATE018TR-ND
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700D127M006ATE018 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A700D127M006ATE018
Capacitors - Aluminum - Polymer Capacitors A700D127M006ATE018
CAP ALUM SMD POLYMER

CAP ALUM SMD POLYMER

Supplier's Site
Capacitor Alum Organic 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet - 11N7417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Organic 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet
11N7417
Capacitor Alum Organic 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet 11N7417
CAPACITOR ALUM ORGANIC 120UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ALUM ORGANIC 120UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-A700D127M006ATE018TR-ND A700D127M006ATE018 11N7417
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Alum Organic 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details